web counter

Silicon Labs SI3402ISO-EVBBOARD EVAL POE ISOL FOR SI3402

Silicon Labs SI3402ISO-EVB Reference Design 2
Silicon Labs SI3402ISO-EVB Reference Design 1
Silicon Labs SI3402ISO-EVB Reference Design 2
Silicon Labs SI3402ISO-EVB Reference Design 1
Silicon Labs SI3402ISO-EVB Reference Design 1
Silicon Labs SI3402ISO-EVB Reference Design 2

Applications:

Interface >

Ethernet Interfaces

End Products:

Consumer ElectronicsMobile Internet DevicePoint-of-sale TerminalsVoIP PhonePoE Security Camera

ECAD Model:

Description

The Silicon Labs SI3402ISO-EVB Isolated Evaluation Board is a powerful tool for evaluating the performance of the SI3402 Power Over Ethernet (PoE) Controller. This board is designed for consumer electronics applications, and provides a complete, isolated solution for testing and evaluating the SI3402 PoE Controller. It features an isolated power supply, isolated Ethernet ports, and a variety of other features to help you get the most out of your PoE Controller. With the SI3402ISO-EVB, you can quickly and easily evaluate the performance of your PoE Controller, and ensure that it meets your needs.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Weight
    50.008559mg
  • Published
    1997
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Interface
    Ethernet
  • Voltage - Output
    5V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    Si3402
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, Power Over Ethernet
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • Radiation Hardening
    No
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT 6V 1% TO92-35BUY
Texas InstrumentsVoltage References Lo Vtg Adj Precision Shunt Regulator2706BUY
Texas InstrumentsV-Ref Adjustable 1.24V to 6V 15mA 3-Pin TO-92 Bulk20000BUY
Texas InstrumentsIC VREF SHUNT 6V 1% TO92-31549BUY
Texas Instruments1.5% accuracy, low-voltage, adjustable precision shunt regulator 3-TO-92 -40 to 8520000BUY
Texas InstrumentsIC VREF SHUNT 6V 0.5% TO92-35251BUY
Texas InstrumentsIC VREF SHUNT ADJ SC7035RFQ
Texas InstrumentsIC VREF SHUNT 6V 1% 8SOIC65680BUY
Texas InstrumentsIC VREF SHUNT 6V 1.5% SOT23-3175BUY
Texas InstrumentsIC VREF SHUNT 6V 1.5% SOT23-51000RFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC13766RFQ
Load more