web counter

Microchip Technology KSZ8873MML-EVALBOARD EVALUATION FOR KSZ8873MML

Microchip Technology KSZ8873MML-EVAL Reference Design 6
Microchip Technology KSZ8873MML-EVAL Reference Design 1
Microchip Technology KSZ8873MML-EVAL Reference Design 2
Microchip Technology KSZ8873MML-EVAL Reference Design 3
Microchip Technology KSZ8873MML-EVAL Reference Design 4
Microchip Technology KSZ8873MML-EVAL Reference Design 5
Microchip Technology KSZ8873MML-EVAL Reference Design 6
Microchip Technology KSZ8873MML-EVAL Reference Design 1
Microchip Technology KSZ8873MML-EVAL Reference Design 1
Microchip Technology KSZ8873MML-EVAL Reference Design 2
Microchip Technology KSZ8873MML-EVAL Reference Design 3
Microchip Technology KSZ8873MML-EVAL Reference Design 4
Microchip Technology KSZ8873MML-EVAL Reference Design 5
Microchip Technology KSZ8873MML-EVAL Reference Design 6

Applications:

Interface >

Ethernet Interfaces

End Products:

Consumer ElectronicsGame ConsoleIndustrial EthernetVoIP PhoneSet-Top BoxResidential Gateway

ECAD Model:

Description

The Microchip Technology KSZ8873MML-EVAL is an evaluation board that uses the KSZ8873MML Ethernet Switch 3-Port 10Mbps/100Mbps for consumer electronics. It is designed to help engineers evaluate the performance of the KSZ8873MML Ethernet Switch and its features. The board includes a 3-port 10/100 Mbps Ethernet switch, a USB-to-serial converter, and a power supply. It also includes a set of LEDs to indicate the status of the Ethernet ports and the power supply. The board is designed to be used with a PC or laptop, and it is compatible with Windows, Linux, and Mac OS X operating systems. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    100
  • Mount
    Cable
  • Published
    2009
  • Packaging
    Bulk
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    KSZ8873
  • Function
    Ethernet Controller (PHY and MAC)
  • Utilized IC / Part
    KSZ8873MML
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LINEAR POS ADJ 3A TO220-5395RFQ
Microchip3.0A LDO ADJ. SHUTDOWN0RFQ