web counter

Microchip Technology KSZ8863FLL-EVALBOARD EVALUATION FOR KSZ8863FLL

Microchip Technology KSZ8863FLL-EVAL Reference Design 2
Microchip Technology KSZ8863FLL-EVAL Reference Design 1
Microchip Technology KSZ8863FLL-EVAL Reference Design 2
Microchip Technology KSZ8863FLL-EVAL Reference Design 1
Microchip Technology KSZ8863FLL-EVAL Reference Design 1
Microchip Technology KSZ8863FLL-EVAL Reference Design 2

Applications:

Interface >

Ethernet Interfaces

End Products:

Consumer ElectronicsEthernet RouterSet-Top BoxDigital TV

ECAD Model:

Description

The Microchip Technology KSZ8863FLL-EVAL Evaluation Board is a consumer electronics device designed to provide a comprehensive evaluation of the KSZ8863FLL integrated 3-port 10/100 managed switch. The board features a full-featured, low-power, 3-port managed switch with integrated PHYs and a 10/100 Mbps Ethernet MAC. It is designed to provide a complete evaluation platform for the KSZ8863FLL switch, allowing users to quickly and easily evaluate the features and performance of the device. The board includes a USB-to-UART bridge, a USB-to-I2C bridge, and a USB-to-SPI bridge, allowing users to easily access the device’s registers and configure the device. The board also includes a set of LEDs and push buttons, allowing users to quickly and easily monitor the device’s status and control the device’s operation. The board is designed to be used with the KSZ8863FLL-EVAL software, which provides a graphical user interface for configuring and monitoring the device.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    21 Weeks
  • Package / Case
    100
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    KSZ8863
  • Function
    Ethernet PHY
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    KSZ8863FLL
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    3-Channel (Triple)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC ETHERENET SWITCH 100LQFP14RFQ
Microchip TechnologyIC REG LINEAR POS ADJ 3A TO220-5395RFQ
Microchip3.0A LDO ADJ. SHUTDOWN0RFQ