web counter

Maxim Integrated 78Q8430-ARM9-EVMEVALUATION MODULE 78Q8430 ARM9

Maxim Integrated 78Q8430-ARM9-EVM Reference Design 3
Maxim Integrated 78Q8430-ARM9-EVM Reference Design 1
Maxim Integrated 78Q8430-ARM9-EVM Reference Design 2
Maxim Integrated 78Q8430-ARM9-EVM Reference Design 3
Maxim Integrated 78Q8430-ARM9-EVM Reference Design 1
Maxim Integrated 78Q8430-ARM9-EVM Reference Design 1
Maxim Integrated 78Q8430-ARM9-EVM Reference Design 2
Maxim Integrated 78Q8430-ARM9-EVM Reference Design 3

Applications:

Interface >

Ethernet Interfaces

End Products:

Consumer ElectronicsDigital Video RecorderDigital PBX PhoneIP CameraFactory AutomationSet-Top BoxResidential GatewayHigh-Definition TV

ECAD Model:

Description

Control (CEC) and High Definition Multimedia Interface (HDMI) daughter cards. It is based on the ARM9 processor, 78Q8430, and is designed to provide a complete platform for the development of embedded systems. The board includes a 10/100BASE-TX Ethernet port, two USB 2.0 ports, two RS-232 ports, one CAN port, one JTAG port, one SD/MMC card slot, one LCD port, one audio port, one camera port, one touch panel port, one power port, and one reset button. It also includes a 10/100BASE-TX MAC+PHY Embest S3CEB2410 daughter card, Consumer Electronics Control (CEC) and High Definition Multimedia Interface (HDMI) daughter cards. The board is designed to provide a complete platform for the development of embedded systems. It is ideal for applications such as industrial automation, medical equipment, consumer electronics, and automotive applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Package / Case
    Module
  • Published
    2008
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Ethernet Controller (PHY and MAC)
  • Utilized IC / Part
    78Q8430
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining