Microchip Technology KSZ8863RLL-EVALBOARD EVALUATION FOR KSZ8863RLL
Description
The Microchip Technology KSZ8863RLL-EVAL Evaluation Board is a consumer electronics device designed to provide a comprehensive evaluation of the KSZ8863RLL integrated 3-port 10/100 managed switch. The board features a full-featured, low-power, 3-port managed switch with integrated PHYs and a comprehensive set of features, including IEEE 802.1Q VLAN, IEEE 802.1p QoS, and IEEE 802.3x Flow Control. The board also includes a USB-to-UART bridge, allowing for easy connection to a PC for configuration and monitoring. The board is designed to provide a complete evaluation platform for the KSZ8863RLL, allowing users to quickly and easily evaluate the device's features and performance.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Package / Case100
- PackagingBulk
- Published2011
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Max Operating Temperature70°C
- Min Operating Temperature0°C
- Base Part NumberKSZ8863
- FunctionEthernet PHY
- Operating Supply Voltage3.3V
- Utilized IC / PartKSZ8863RLL
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes3-Channel (Triple)
- EmbeddedNo
- Secondary AttributesOn-Board LEDs
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC ETHERNET SWITCH 3PORT 48-LQFP | 100000 | RFQ | |
| Microchip Technology | IC REG LINEAR POS ADJ 3A TO220-5 | 395 | RFQ | |
| Microchip | 3.0A LDO ADJ. SHUTDOWN | 0 | RFQ |


Product
Brand
Articles
Tools