web counter

Microchip Technology KSZ8842PMQL-EVALBOARD EVALUATION KSZ8842-PMQL

Microchip Technology KSZ8842PMQL-EVAL Reference Design 8
Microchip Technology KSZ8842PMQL-EVAL Reference Design 1
Microchip Technology KSZ8842PMQL-EVAL Reference Design 2
Microchip Technology KSZ8842PMQL-EVAL Reference Design 3
Microchip Technology KSZ8842PMQL-EVAL Reference Design 4
Microchip Technology KSZ8842PMQL-EVAL Reference Design 5
Microchip Technology KSZ8842PMQL-EVAL Reference Design 6
Microchip Technology KSZ8842PMQL-EVAL Reference Design 7
Microchip Technology KSZ8842PMQL-EVAL Reference Design 8
Microchip Technology KSZ8842PMQL-EVAL Reference Design 1
Microchip Technology KSZ8842PMQL-EVAL Reference Design 1
Microchip Technology KSZ8842PMQL-EVAL Reference Design 2
Microchip Technology KSZ8842PMQL-EVAL Reference Design 3
Microchip Technology KSZ8842PMQL-EVAL Reference Design 4
Microchip Technology KSZ8842PMQL-EVAL Reference Design 5
Microchip Technology KSZ8842PMQL-EVAL Reference Design 6
Microchip Technology KSZ8842PMQL-EVAL Reference Design 7
Microchip Technology KSZ8842PMQL-EVAL Reference Design 8

Applications:

Interface >

Ethernet Interfaces

End Products:

Consumer ElectronicsEthernet RouterSet-Top BoxDigital TV

ECAD Model:

Description

The Microchip Technology KSZ8842PMQL-EVAL is an evaluation board that uses the KSZ8842P 2-Port Ethernet Switch with PCI Interface. It is designed for consumer electronics applications and provides a convenient way to evaluate the performance of the KSZ8842P switch. The board features two RJ45 ports, one for the host and one for the device, and a PCI interface for connecting to a host system. It also includes a power supply, a USB cable, and a set of jumpers for configuring the board. The board is designed to be used with the KSZ8842P switch and provides a simple and cost-effective way to evaluate the performance of the switch.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Published
    2005
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Ethernet Controller (PHY and MAC)
  • Utilized IC / Part
    KSZ8842-PMQL
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2 Ports, 100BASE-TX/10BASE-T
  • Embedded
    No
  • Secondary Attributes
    8/16-Bit Interface, LinkMD Cable Diagnostics
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Sharp0RFQ