Microchip Technology KSZ8863MLL-EVALBOARD EVALUATION FOR KSZ8863MLL
Description
The Microchip Technology KSZ8863MLL-EVAL Evaluation Board is a consumer electronics device designed to evaluate the performance of the KSZ8863MLL Integrated 3-Port 10/100 Managed Switch. This evaluation board is equipped with a 3-port 10/100 managed switch, which allows for the connection of up to three devices to the same network. The board also features a variety of features such as port-based VLANs, port-based QoS, and port-based security. Additionally, the board is equipped with an on-board microcontroller, which allows for the configuration of the switch and the monitoring of its performance. The board also includes a USB port, which allows for the connection of a PC for further configuration and monitoring.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Package / Case100
- PackagingBulk
- Published2008
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Max Operating Temperature70°C
- Min Operating Temperature0°C
- Base Part NumberKSZ8863
- FunctionEthernet PHY
- Operating Supply Voltage3.3V
- Utilized IC / PartKSZ8863MLL
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes3-Channel (Triple)
- EmbeddedNo
- Secondary AttributesOn-Board LEDs
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC ETHERNET SWITCH 3PORT 48-LQFP | 2600 | BUY | |
| Microchip Technology | IC REG LINEAR POS ADJ 3A TO220-5 | 395 | RFQ | |
| Microchip | 3.0A LDO ADJ. SHUTDOWN | 0 | RFQ |


Product
Brand
Articles
Tools