Silicon Labs SI3460-EVBBOARD EVAL POE FOR SI3460
Description
The Silicon Labs SI3460-EVB is an evaluation board designed for the Si3460 single-port -48 V power management controller. This controller is designed for IEEE 802.3af compliant Power Sourcing Equipment, Consumer Electronics, and Industrial Applications. The board features a wide range of features, including a USB interface, a power supply, a voltage regulator, and a variety of test points. The board also includes a comprehensive set of software tools to help users evaluate the performance of the Si3460 controller. The board is designed to provide a complete solution for evaluating the performance of the Si3460 controller in a variety of applications.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Factory Lead Time2 Weeks
- Weight50.008559mg
- PackagingBulk
- Published2000
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- InterfaceEthernet
- Voltage - Output-48V
- Frequency - Switching250kHz
- Utilized IC / PartSi3460
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeSpecial Purpose DC/DC, Power Over Ethernet
- Outputs and Type1, Non-Isolated
- Regulator TopologyBoost
- Radiation HardeningNo
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC, HIGH SPEED COMP, DUAL, 80NS, SOIC-14 | 280000 | RFQ | |
| Microchip Technology | IC DRIVER MOSF LOW SIDE SOT143-4 | 217 | RFQ | |
| ON Semiconductor | TLV431BSN1T1G; Adjustable Shunt Voltage Reference 1.24 - 16V; /-0.5%; 3-Pin SOT-23 | 2586 | RFQ | |
| ON Semiconductor | IC VREF SHUNT ADJ SOT23-3 | 3000 | RFQ | |
| ON Semiconductor | IC VREF SHUNT 16V 1% 5TSOP | 5556 | BUY | |
| ON Semiconductor | IC VREF SHUNT ADJ TO92-3 | 809 | BUY | |
| ON Semiconductor | IC OPAMP GP 1MHZ MICRO8 | 0 | BUY | |
| ON Semiconductor | IC VREF SHUNT ADJ 5TSOP | 1072 | BUY | |
| ON Semiconductor | IC VREF SHUNT ADJ TO92-3 | 105100 | BUY | |
| ON Semiconductor | IC VREF SHUNT PREC ADJ SOT23-3 | 5070 | BUY | |
| Texas Instruments | IC GATE DRVR LOW-SIDE SOT23-5 | 0 | RFQ |
Load more


Product
Brand
Articles
Tools