web counter

Silicon Labs SI3401ISO-EVBBOARD EVAL ISOLATED FOR SI3401

Applications:

Interface >

Ethernet Interfaces

End Products:

SecurityPoE Wireless Access PointPoint-of-sale TerminalsVoIP PhoneWired NetworkingPoE Security Camera

ECAD Model:

Description

The Silicon Labs SI3401ISO-EVB is an isolated evaluation board for the Si3401 Power Over Ethernet (PoE) Controller Security IC. This board is designed to provide a secure, isolated environment for testing and evaluating the Si3401 IC. It features an isolated power supply, isolated I/O, and a secure programming interface. The board also includes a variety of test points and connectors for easy evaluation of the Si3401 IC. The SI3401ISO-EVB is an ideal tool for evaluating the performance and security of the Si3401 IC in a secure, isolated environment.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Published
    1997
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Interface
    Ethernet
  • Voltage - Output
    5V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    Si3401
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, Power Over Ethernet
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsVoltage References Auto Cat Low-Vltg Adj Prec Shunt Reg3813RFQ
Texas InstrumentsVoltage References Lo-Vtg Adj Precision Shunt Regulator228RFQ
Texas InstrumentsIC VREF SHUNT ADJ SC700RFQ
Texas InstrumentsIC VREF SHUNT PREC ADJ SOT-23-50RFQ
Texas Instruments0.5% Accuracy Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 1250RFQ
Texas InstrumentsIC VREF SHUNT ADJ SOT23-32739RFQ
Texas InstrumentsVoltage References Lo-Vtg Adj Precision Shunt Regulator47509BUY
Texas InstrumentsIC VREF SHUNT 6V 1.5% SOT23-51000RFQ
Texas Instruments0.5% Accuracy Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125360BUY
Texas InstrumentsIC VREF SHUNT ADJ SC700RFQ