web counter

Silicon Labs SI3452MS8-KITBOARD EVAL FOR SI3452

Silicon Labs SI3452MS8-KIT Reference Design 2
Silicon Labs SI3452MS8-KIT Reference Design 1
Silicon Labs SI3452MS8-KIT Reference Design 2
Silicon Labs SI3452MS8-KIT Reference Design 1
Silicon Labs SI3452MS8-KIT Reference Design 1
Silicon Labs SI3452MS8-KIT Reference Design 2

Applications:

Interface >

Ethernet Interfaces

End Products:

SecurityPoE Wireless Access PointPoint-of-sale TerminalsVoIP PhoneWired NetworkingPoE Security Camera

ECAD Model:

Description

The Silicon Labs SI3452MS8-KIT is an 8-port evaluation kit for the Si3452MS8 Power over Ethernet (PoE) Power Sourcing Equipment (PSE), Security and Automation IC. This kit provides a comprehensive platform for evaluating the Si3452MS8 IC, which is designed to enable secure, automated, and reliable power delivery over Ethernet networks. The kit includes an 8-port PoE PSE board, a power supply, and a USB-to-UART bridge for easy connection to a PC. The board is designed to support up to 8 ports of IEEE 802.3af/at compliant PoE PSE, and features an integrated security engine for secure authentication and encryption of PoE traffic. The kit also includes a comprehensive set of software tools for configuring and monitoring the Si3452MS8 IC, as well as a library of reference designs for rapid prototyping.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Weight
    50.008559mg
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    Ethernet, I2C, USB
  • Utilized IC / Part
    Si3452
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, Power Over Ethernet
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents