MikroElektronika MIKROE-2704GPS 4 CLICK
Description
The MikroElektronika MIKROE-2704 GPS 4 CLICK Board is a powerful and reliable GPS solution based on the L70 Compact GPS Module. This module is designed for military and aerospace grade applications, providing high accuracy and precision in navigation and tracking. It features a fast time-to-first-fix, low power consumption, and a wide range of features such as support for multiple satellite systems, advanced navigation algorithms, and a built-in antenna. The board also includes a USB interface for easy connection to a PC or other device. With its robust design and reliable performance, the MikroElektronika MIKROE-2704 GPS 4 CLICK Board is an ideal choice for any application requiring precise navigation and tracking.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeRF
- FunctionGPS
- Utilized IC / PartL70
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG LINEAR 1.2V 1A SOT223-5 | 637 | BUY | |
| Microchip Technology | IC REG LINEAR 2.5V 1A SOT223-5 | 3450 | BUY | |
| Microchip Technology | IC REG LINEAR 3.3V 1A TO220-5 | 33 | BUY | |
| Microchip Technology | IC REG LINEAR 3V 1A 5DDPAK | 869 | BUY | |
| Microchip Technology | Pwr Sply Func; Voltage Regulator; Linear; LDO; D2PAK; IS 120uA; PD 2.083W; VO 0.41V | 19 | BUY | |
| Microchip Technology | IC REG LINEAR 5V 1A SOT223-5 | 6091 | BUY | |
| Microchip Technology | IC REG LINEAR 0.8V 1A TO220-5 | 616 | BUY | |
| Microchip Technology | IC REG LINEAR 2.5V 1A 5DDPAK | 1000 | BUY | |
| Microchip Technology | IC REG LINEAR 1.2V 1A 5DDPAK | 73 | BUY | |
| Microchip Technology | IC REG LINEAR 3V 1A 5DDPAK | 23 | BUY | |
| Microchip Technology | IC REG LINEAR 0.8V 1A SOT223-5 | 28600 | BUY | |
| Microchip Technology | IC REG LINEAR 3V 1A SOT223-5 | 3539 | BUY |
Load more


Product
Brand
Articles
Tools