web counter

STMicroelectronics EVB-T3TESEO III EVALUATION BOARD

STMicroelectronics EVB-T3 Reference Design 2
STMicroelectronics EVB-T3 Reference Design 1
STMicroelectronics EVB-T3 Reference Design 2
STMicroelectronics EVB-T3 Reference Design 1
STMicroelectronics EVB-T3 Reference Design 1
STMicroelectronics EVB-T3 Reference Design 2

Applications:

Wireless Communication >

Receivers

End Products:

SecurityIntelligent Transportation SystemsLogistics/Goods TrackingMonitoring and TherapyVehicle TrackingAntitheft SystemDiagnosticsDronesGPS NavigationEmergency CallsSafety

ECAD Model:

Description

The STMicroelectronics EVB-T3 is a comprehensive evaluation board designed to evaluate the performance of the Teseo III GNSS and Security solutions. It is equipped with a wide range of features, including a high-performance ARM Cortex-M4 processor, a dedicated GNSS receiver, a secure element, and a range of peripherals. The board also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a range of software libraries. The EVB-T3 is ideal for prototyping and testing applications that require secure, reliable, and accurate positioning and navigation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsACCELEROMETER 2-8G I2C/SPI 24QFN7085BUY
STMicroelectronicsIC MEMS MOTION SENSOR 16LGA6000RFQ
STMicroelectronicsGNSS MODULE2000RFQ
STMicroelectronicsIC MEMS PRESSURE SENSOR 10HCLGA40000RFQ
STMicroelectronicsIC MEMS MOTION SENSOR 16-LGA100RFQ