MikroElektronika MIKROE-2670GNSS 5 CLICK
Description
The MikroElektronika MIKROE-2670 GNSS 5 CLICK Board is a powerful and reliable positioning solution based on the NEO-M8N GNSS Receiver Module. This board is designed for use in military and aerospace applications, providing accurate and reliable positioning data. It features a high-sensitivity receiver, low power consumption, and a wide range of supported GNSS systems. The board is also equipped with a built-in antenna, allowing for easy installation and setup. With its advanced features and robust design, the MIKROE-2670 is an ideal solution for determining current position in demanding environments.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeRF
- FunctionGlobal Navigation Satellite System (GNSS)
- Utilized IC / PartNEO-M8N
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC REG LIN POS ADJ 300MA SOT25 | 25081 | RFQ | |
| Diodes Incorporated | IC REG LINEAR 1.8V 300MA SOT25 | 1 | BUY | |
| Diodes Incorporated | IC REG LINEAR 3V 300MA SOT25 | 142000 | BUY | |
| Diodes Incorporated | IC REG LINEAR 2.8V 300MA SOT25 | 42206 | BUY | |
| Diodes Incorporated | IC REG LINEAR 1V 300MA SOT25 | 9000 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 3V 0.3A 6-Pin DFN EP T/R | 100 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 2.5V 0.3A 6-Pin DFN EP T/R | 707 | BUY | |
| Diodes Incorporated | IC REG LIN 3.3V 300MA 6DFN2020 | 10000 | RFQ | |
| Diodes Incorporated | IC REG LINEAR 2V 300MA SOT25 | 100 | BUY | |
| Diodes Incorporated | Voltage regulator; LDO, linear, fixed; 2.5V; 0.15A; SOT25; SMD; ±2% | 2326 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 3.3V 0.3A 5-Pin SOT-25 T/R | 300000 | BUY | |
| Diodes Incorporated | IC REG LINEAR 1.5V 300MA SOT25 | 3000 | BUY |
Load more


Product
Brand
Articles
Tools