web counter

Maxim Integrated MAX2771EVKIT#EVKIT FOR NEXT-GENERATION GLOBAL

Maxim Integrated MAX2771EVKIT# Reference Design 3
Maxim Integrated MAX2771EVKIT# Reference Design 1
Maxim Integrated MAX2771EVKIT# Reference Design 2
Maxim Integrated MAX2771EVKIT# Reference Design 3
Maxim Integrated MAX2771EVKIT# Reference Design 1
Maxim Integrated MAX2771EVKIT# Reference Design 1
Maxim Integrated MAX2771EVKIT# Reference Design 2
Maxim Integrated MAX2771EVKIT# Reference Design 3

Applications:

Wireless Communication >

Receivers

End Products:

Military and AerospaceSurveying EquipmentDigital CamcorderPortable Navigation SystemFleet ManagementTelematicsVehicle TrackingHandsetsDigital Still CameraAvionicsLaptopNetbookGPS

ECAD Model:

Description

The MAX2771EVKIT-EVKIT# is an evaluation kit for the MAX2771 Multiband Universal GNSS Receiver, Military and Aerospace Grade. This kit provides a complete platform for evaluating the performance of the MAX2771 receiver in a variety of applications. The kit includes a MAX2771 evaluation board, a USB-to-serial adapter, and a set of cables and connectors. The evaluation board features a wide range of interfaces, including UART, SPI, I2C, and USB. It also includes a variety of test points and jumpers for easy debugging and testing. The kit also includes a comprehensive set of software tools for configuring and testing the MAX2771 receiver. The software includes a graphical user interface, a command-line interface, and a set of example programs. The MAX2771EVKIT-EVKIT# is an ideal platform for evaluating the performance of the MAX2771 receiver in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesUltra-Low-Noise, High PSRR, Low-Dropout, 120mA Linear Regulators0RFQ