web counter

Maxim Integrated MAX2769CEVKIT#EVAL KIT FOR MAX2769

Maxim Integrated MAX2769CEVKIT# Reference Design 3
Maxim Integrated MAX2769CEVKIT# Reference Design 1
Maxim Integrated MAX2769CEVKIT# Reference Design 2
Maxim Integrated MAX2769CEVKIT# Reference Design 3
Maxim Integrated MAX2769CEVKIT# Reference Design 1
Maxim Integrated MAX2769CEVKIT# Reference Design 1
Maxim Integrated MAX2769CEVKIT# Reference Design 2
Maxim Integrated MAX2769CEVKIT# Reference Design 3

Applications:

Wireless Communication >

Receivers

End Products:

Military and AerospacePortable Navigation SystemTelematicsHandsetsCar NavigationAvionicsSoftware Defined RadioLaptopNetbookGPS

ECAD Model:

Description

The MAX2769CEVKIT-CEVKIT# is an evaluation kit for the MAX2769C Universal GPS Receiver, Military and Aerospace Grade. This kit provides a complete evaluation platform for the MAX2769C, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX2769C evaluation board, a USB cable, and a software package for configuring and testing the device. The MAX2769C is a high-performance, low-power GPS receiver designed for military and aerospace applications. It features a wide range of features, including a low-noise amplifier, a low-power mode, and a wide range of frequency bands. The MAX2769C is also designed to be highly reliable and resistant to interference. The MAX2769CEVKIT-CEVKIT# is an ideal tool for evaluating the performance of the MAX2769C in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    GPS
  • Frequency
    1.575GHz
  • Base Part Number
    MAX2769
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesUltra-Low-Noise, High PSRR, Low-Dropout, 120mA Linear Regulators0RFQ