Analog Devices, Inc. AD6676EBZ
Description
The Analog Devices AD6676EBZ-EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD6676 70 to 450 MHz IF Receiver. This board is designed to provide a comprehensive evaluation of the AD6676's features, including its low noise figure, wide dynamic range, and high linearity. The board includes a wide range of test points and connectors for easy connection to external test equipment. It also includes a USB interface for easy connection to a PC for data logging and analysis. The board is ideal for use in communications and telecom applications, providing a reliable and cost-effective solution for testing and evaluating the performance of the AD6676.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- EU RoHSCompliant
- ECCN (US)5A991b.
- AutomotiveNo
- PPAPNo
- Supported DeviceAD6676
- Supported Device TechnologyRF Transceiver
- Typical Operating Supply Voltage (V)3.3
- Part StatusActive
- TypeEvaluation Board
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC EEPROM 2KBIT 400KHZ 8SO | 580000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP2164ACPZ-R7DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-6.5Vin, 600mV-6.5Vout, 4Aout, LFCSP-16 | 0 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 1V 4A SYNC 16LFCSP | 2 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADF5000BCPZ PRESCALER, 4-18GHZ, 16LFCSP | 568 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 800MA 16LFCSP | 270 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 1.8V 4A SYNC 16LFCSP | 30 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 3.3V 4A SYNC 16LFCSP | 10 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 800MA 16LFCSP | 1786 | BUY | |
| ON Semiconductor | IC BUF NON-INVERT 3.6V SC70-6 | 40142 | RFQ | |
| Analog Devices Inc. | Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down | 7533 | RFQ | |
| Analog Devices Inc. | Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down | 1500 | RFQ |
Load more


Product
Brand
Articles
Tools