web counter

Analog Devices Inc. EV1HMC6301BG46HMC6301BG46 EVALUATION PCB

Analog Devices Inc. EV1HMC6301BG46 Reference Design 5
Analog Devices Inc. EV1HMC6301BG46 Reference Design 1
Analog Devices Inc. EV1HMC6301BG46 Reference Design 2
Analog Devices Inc. EV1HMC6301BG46 Reference Design 3
Analog Devices Inc. EV1HMC6301BG46 Reference Design 4
Analog Devices Inc. EV1HMC6301BG46 Reference Design 5
Analog Devices Inc. EV1HMC6301BG46 Reference Design 1
Analog Devices Inc. EV1HMC6301BG46 Reference Design 1
Analog Devices Inc. EV1HMC6301BG46 Reference Design 2
Analog Devices Inc. EV1HMC6301BG46 Reference Design 3
Analog Devices Inc. EV1HMC6301BG46 Reference Design 4
Analog Devices Inc. EV1HMC6301BG46 Reference Design 5

Applications:

Wireless Communication >

Receivers

End Products:

Communications and TelecomHigh-Definition Video TransmissionIndustrial-Scientific and MedicalMobile RadiosCell BackhaulRadar SystemData Communications

ECAD Model:

Description

The Analog Devices EV1HMC6301BG46-BG46 Evaluation Board is designed to evaluate the performance of the HMC6301 57 to 64 GHz RF Receiver. This board is ideal for use in communications and telecom applications. It features a wide range of features, including a low noise amplifier, a low noise figure, and a wide dynamic range. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the HMC6301 57 to 64 GHz RF Receiver, and is compatible with a variety of other Analog Devices products.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver
  • Frequency
    57GHz~64GHz
  • Base Part Number
    HMC631
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Analog Devices Inc.IC SYNTH PLL RF 550MHZ 16-TSSOP2095RFQ