web counter

Analog Devices Inc. AD6679-500EBZAD6679-500 IF Diversity Receiver Evaluation Board

Analog Devices Inc. AD6679-500EBZ Reference Design 8
Analog Devices Inc. AD6679-500EBZ Reference Design 1
Analog Devices Inc. AD6679-500EBZ Reference Design 2
Analog Devices Inc. AD6679-500EBZ Reference Design 3
Analog Devices Inc. AD6679-500EBZ Reference Design 4
Analog Devices Inc. AD6679-500EBZ Reference Design 5
Analog Devices Inc. AD6679-500EBZ Reference Design 6
Analog Devices Inc. AD6679-500EBZ Reference Design 7
Analog Devices Inc. AD6679-500EBZ Reference Design 8
Analog Devices Inc. AD6679-500EBZ Reference Design 1
Analog Devices Inc. AD6679-500EBZ Reference Design 1
Analog Devices Inc. AD6679-500EBZ Reference Design 2
Analog Devices Inc. AD6679-500EBZ Reference Design 3
Analog Devices Inc. AD6679-500EBZ Reference Design 4
Analog Devices Inc. AD6679-500EBZ Reference Design 5
Analog Devices Inc. AD6679-500EBZ Reference Design 6
Analog Devices Inc. AD6679-500EBZ Reference Design 7
Analog Devices Inc. AD6679-500EBZ Reference Design 8

Applications:

Wireless Communication >

Receivers

End Products:

Communications and TelecomDiversity Radio ReceiverRadar System

ECAD Model:

Description

The Analog Devices AD6679-500EBZ Evaluation Board is a versatile platform for testing and evaluating the AD6679 135 MHz IF Diversity Receiver, a communications and telecom IC. This board features two independent receivers, each with a wideband input frequency range of 50 MHz to 500 MHz, and a low noise figure of 4.5 dB. It also includes a wide range of features such as a low-IF output, a programmable gain amplifier, and a digital gain control. The board is designed to provide a comprehensive evaluation of the AD6679's performance, allowing users to quickly and easily test and evaluate the IC's capabilities.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -55°C
  • Base Part Number
    AD6679
  • Power Dissipation
    555mW
  • Max Output Voltage
    20V
  • Min Input Voltage
    8V
  • Slew Rate
    10 V/μs
  • Max Input Voltage
    11V
  • Supplied Contents
    Board(s)
  • Resolution
    1.5 B
  • Sampling Rate
    500 ksps
  • Min Output Voltage
    5V
  • Evaluation Kit
    Yes
  • Settling Time
    2 μs
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8LFCSP0BUY
Analog Devices Inc.IC REG BUCK 1.8V 4A SYNC 16LFCSP30RFQ
Analog Devices Inc.IC REG BUCK 3.3V 4A SYNC 16LFCSP10RFQ
Analog Devices Inc.ANALOG DEVICES - ADP2384ACPZN-R7 - DC-DC CONVERTER, BUCK, 1.4MHZ, LFCSP-245RFQ
Analog Devices Inc.IC REG LINEAR 9V 500MA 8LFCSP19BUY
Analog Devices Inc.IC REG LINEAR 5V 200MA 6LFCSP1258RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Analog Devices Inc.IC REG LINEAR 3V 500MA 8LFCSP100RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down7533RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down1500RFQ
Load more