web counter

Analog Devices Inc. EV-ADF5904SD2ZEVAL BOARD ADF5904 DOWNCONVERTER

Analog Devices Inc. EV-ADF5904SD2Z Reference Design 7
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 1
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 2
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 3
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 4
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 5
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 6
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 7
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 1
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 1
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 2
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 3
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 4
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 5
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 6
Analog Devices Inc. EV-ADF5904SD2Z Reference Design 7

Applications:

Wireless Communication >

Receivers

End Products:

Military and AerospaceRadar System

ECAD Model:

Description

The Analog Devices EV-ADF5904SD2Z Evaluation Board is designed to evaluate the performance of the ADF5904 4-Channel, 24-GHz Receiver Down-Converter. This board is ideal for military and aerospace applications, providing a comprehensive evaluation platform for the ADF5904. It features four channels of down-conversion, with each channel providing a low-noise amplifier, a mixer, and a low-pass filter. The board also includes a power supply, a reference oscillator, and a control interface. The board is designed to be used with a variety of test equipment, including spectrum analyzers, signal generators, and oscilloscopes. The board is also designed to be used in a variety of environmental conditions, including extreme temperatures, shock, and vibration. The board is RoHS compliant and is designed to meet the requirements of MIL-STD-461F.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Downconverter
  • Frequency
    24GHz
  • Base Part Number
    ADF5904
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining