web counter

Analog Devices Inc. AD9684-500EBZAD9684 14-Bit Dual ADC Evaluation Board

Analog Devices Inc. AD9684-500EBZ Reference Design 1
Analog Devices Inc. AD9684-500EBZ Reference Design 1
Analog Devices Inc. AD9684-500EBZ Reference Design 1
Analog Devices Inc. AD9684-500EBZ Reference Design 1

Applications:

Wireless Communication >

Receivers

End Products:

Communications and TelecomData Acquisition SystemOscilloscopeDiversity Radio ReceiverCommunications SystemSoftware Defined RadioSTB Satellite ReceiverPortable InstrumentationRadar System

ECAD Model:

Description

The Analog Devices AD9684-500EBZ Evaluation Board is a high-performance, dual-channel, 14-bit, 500 MSPS IF Diversity Receiver designed for communications and telecom applications. It is based on the AD9684, a dual ADC with a wide input bandwidth of up to 500 MHz. The board features two independent channels with a wide range of input frequencies, allowing for simultaneous reception of two different signals. It also includes a low-noise amplifier, a programmable gain amplifier, and a digital down-converter. The board is designed to provide a complete solution for IF diversity receiver applications, allowing for easy evaluation and testing of the AD9684. It is ideal for applications such as wireless base stations, satellite communications, and digital radio.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD9684
  • Interface
    LVDS, Parallel, SPI
  • Number of Bits
    14
  • Utilized IC / Part
    AD9684
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS - Parallel, SPI
  • Sampling Rate
    500 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500M
  • Number of A/D Converters
    2
  • Input Range
    2.06Vpp
  • Power (Typ) @ Conditions
    2.2W @ 500MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Analog Devices Inc.IC REG LIN POS ADJ 500MA 8LFCSP21RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8LFCSP0BUY
Analog Devices Inc.IC REG BUCK 1V 4A SYNC 16LFCSP2RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down894RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.ANALOG DEVICES - ADP2384ACPZN-R7 - DC-DC CONVERTER, BUCK, 1.4MHZ, LFCSP-245RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP4568BUY
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down7533RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8LFCSP152BUY
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down1500RFQ
Load more