web counter

Maxim Integrated MAX2769EVKIT+KIT, EVAL, UNIVERSAL GNSS RECEIVER

Maxim Integrated MAX2769EVKIT+ Reference Design 3
Maxim Integrated MAX2769EVKIT+ Reference Design 1
Maxim Integrated MAX2769EVKIT+ Reference Design 2
Maxim Integrated MAX2769EVKIT+ Reference Design 3
Maxim Integrated MAX2769EVKIT+ Reference Design 1
Maxim Integrated MAX2769EVKIT+ Reference Design 1
Maxim Integrated MAX2769EVKIT+ Reference Design 2
Maxim Integrated MAX2769EVKIT+ Reference Design 3

Applications:

Wireless Communication >

Receivers

End Products:

Military and AerospacePortable Navigation SystemTelematicsHandsetsCar NavigationAvionicsSoftware Defined RadioLaptopNetbookGPS

ECAD Model:

Description

The MAX2769EVKIT+ Evaluation Kit for the MAX2769 Universal GPS Receiver, Military and Aerospace Grade, is a comprehensive development platform for evaluating the performance of the MAX2769 GPS receiver. This kit includes a MAX2769 evaluation board, a USB-to-UART adapter, and a USB cable. The evaluation board features a wide range of features, including a high-performance GPS receiver, a low-noise amplifier, a low-noise voltage regulator, and a high-performance clock oscillator. The board also includes a variety of test points and connectors for easy evaluation and debugging. The kit also includes a comprehensive set of software tools for configuring and testing the MAX2769. This kit is ideal for evaluating the performance of the MAX2769 in military and aerospace applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    GNSS (Galileo, GLONASS, GPS)
  • Frequency
    1.575GHz
  • Operating Supply Voltage
    3.3V
  • Operating Supply Current
    20mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesUltra-Low-Noise, High PSRR, Low-Dropout, 120mA Linear Regulators0RFQ