MikroElektronika MIKROE-3326TEMP-LOG 3 CLICK
Description
The MikroElektronika MIKROE-3326 Temp-Log 3 Click Board is a consumer electronics device based on the MCP9843 temperature sensor with EEPROM. It is designed to measure and log temperature data over time. The board features a high-accuracy temperature sensor with a resolution of 0.0625°C and a range of -55°C to +125°C. It also includes an EEPROM memory for storing up to 8192 temperature readings. The board is easy to use and can be connected to a PC or microcontroller via a standard mikroBUS™ socket. It is ideal for applications such as temperature monitoring, data logging, and environmental control.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionTemperature
- Utilized IC / PartMCP9843
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Nexperia USA Inc. | Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R | 30000 | BUY |


Product
Brand
Articles
Tools