web counter

MikroElektronika MIKROE-3329TEMP-LOG 4 CLICK

MikroElektronika MIKROE-3329 Reference Design 6
MikroElektronika MIKROE-3329 Reference Design 1
MikroElektronika MIKROE-3329 Reference Design 2
MikroElektronika MIKROE-3329 Reference Design 3
MikroElektronika MIKROE-3329 Reference Design 4
MikroElektronika MIKROE-3329 Reference Design 5
MikroElektronika MIKROE-3329 Reference Design 6
MikroElektronika MIKROE-3329 Reference Design 1
MikroElektronika MIKROE-3329 Reference Design 1
MikroElektronika MIKROE-3329 Reference Design 2
MikroElektronika MIKROE-3329 Reference Design 3
MikroElektronika MIKROE-3329 Reference Design 4
MikroElektronika MIKROE-3329 Reference Design 5
MikroElektronika MIKROE-3329 Reference Design 6

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Consumer ElectronicsData LoggerTemperature Measurement

ECAD Model:

Description

The MikroElektronika MIKROE-3329 Temp-Log 4 Click Board is a consumer electronics device based on the SE97B temperature sensor with integrated EEPROM. It is designed to measure temperature in a wide range of applications, from industrial to medical. The board features a high-accuracy temperature sensor with a resolution of 0.0625°C and a temperature range of -40°C to +125°C. It also includes an integrated EEPROM for storing temperature data, allowing for long-term temperature monitoring. The board is easy to use and can be connected to a microcontroller or other device via a mikroBUS socket. It is ideal for applications such as temperature monitoring, HVAC systems, and medical equipment.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Temperature
  • Utilized IC / Part
    SE97B
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Voltage Regulators Dual 150mA LDO with Auto Dischargein 1.0mm x 1.0mm Thin MLF38454BUY