web counter

MikroElektronika MIKROE-3437TEMP-LOG 6 CLICK

MikroElektronika MIKROE-3437 Reference Design 6
MikroElektronika MIKROE-3437 Reference Design 1
MikroElektronika MIKROE-3437 Reference Design 2
MikroElektronika MIKROE-3437 Reference Design 3
MikroElektronika MIKROE-3437 Reference Design 4
MikroElektronika MIKROE-3437 Reference Design 5
MikroElektronika MIKROE-3437 Reference Design 6
MikroElektronika MIKROE-3437 Reference Design 1
MikroElektronika MIKROE-3437 Reference Design 1
MikroElektronika MIKROE-3437 Reference Design 2
MikroElektronika MIKROE-3437 Reference Design 3
MikroElektronika MIKROE-3437 Reference Design 4
MikroElektronika MIKROE-3437 Reference Design 5
MikroElektronika MIKROE-3437 Reference Design 6

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Consumer ElectronicsData LoggerTemperature Measurement

ECAD Model:

Description

The MikroElektronika MIKROE-3437 Temp-Log 6 Click Board is a MAX6642 SMBus/I2C compatible local/remote temperature sensor with an overtemperature alarm. It is designed for consumer electronics applications and is capable of measuring temperatures from -55°C to +125°C with a resolution of 0.5°C. The board features an integrated SMBus/I2C interface, allowing for easy integration into existing systems. It also features an overtemperature alarm, which can be used to alert users when temperatures exceed a certain threshold. The board is powered by a 3.3V supply and is RoHS compliant.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Temperature
  • Utilized IC / Part
    MAX6642
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TXRX 1/1 RS422/RS485 16-SOIC158BUY