web counter

MikroElektronika MIKROE-3442TEMP-LOG 5 CLICK

MikroElektronika MIKROE-3442 Reference Design 6
MikroElektronika MIKROE-3442 Reference Design 1
MikroElektronika MIKROE-3442 Reference Design 2
MikroElektronika MIKROE-3442 Reference Design 3
MikroElektronika MIKROE-3442 Reference Design 4
MikroElektronika MIKROE-3442 Reference Design 5
MikroElektronika MIKROE-3442 Reference Design 6
MikroElektronika MIKROE-3442 Reference Design 1
MikroElektronika MIKROE-3442 Reference Design 1
MikroElektronika MIKROE-3442 Reference Design 2
MikroElektronika MIKROE-3442 Reference Design 3
MikroElektronika MIKROE-3442 Reference Design 4
MikroElektronika MIKROE-3442 Reference Design 5
MikroElektronika MIKROE-3442 Reference Design 6

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Consumer ElectronicsData LoggerTemperature Measurement

ECAD Model:

Description

The MikroElektronika MIKROE-3442 Temp-Log 5 Click Board is a digital output temperature sensor with an SPD EEPROM for consumer electronics. It is designed to measure temperatures from -40°C to +125°C with a resolution of 0.5°C. The board is equipped with a CAT34TS02 temperature sensor and an EEPROM memory chip for storing temperature data. The board also features an I2C interface for communication with other devices. The board is easy to use and can be used in a variety of applications, such as temperature monitoring, data logging, and more.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Temperature
  • Utilized IC / Part
    CAT34TS02
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining