web counter

MikroElektronika MIKROE-3416DC MOTOR 9 CLICK

MikroElektronika MIKROE-3416 Reference Design 6
MikroElektronika MIKROE-3416 Reference Design 1
MikroElektronika MIKROE-3416 Reference Design 2
MikroElektronika MIKROE-3416 Reference Design 3
MikroElektronika MIKROE-3416 Reference Design 4
MikroElektronika MIKROE-3416 Reference Design 5
MikroElektronika MIKROE-3416 Reference Design 6
MikroElektronika MIKROE-3416 Reference Design 1
MikroElektronika MIKROE-3416 Reference Design 1
MikroElektronika MIKROE-3416 Reference Design 2
MikroElektronika MIKROE-3416 Reference Design 3
MikroElektronika MIKROE-3416 Reference Design 4
MikroElektronika MIKROE-3416 Reference Design 5
MikroElektronika MIKROE-3416 Reference Design 6

Applications:

Motor Control >

DC Motor Control

End Products:

Consumer ElectronicsIndustrial EquipmentsPrinterHome AppliancesMechatronics

ECAD Model:

Description

Control (CEC) Compliant. It is a Click board™ that allows you to control a brushed DC motor with current limiting and current sensing capabilities. The board is based on the DRV8871 motor driver IC from Texas Instruments, which is a low-voltage, high-current motor driver IC with integrated current sensing and current limiting. The board is designed to be CEC compliant, meaning it can be used in consumer electronics applications. The board features a wide operating voltage range of 4.5V to 36V, and can drive up to 2A of continuous current. It also features a wide range of protection features, such as over-temperature protection, over-current protection, and under-voltage lockout. The board also features a PWM input for speed control, and a direction input for direction control. The board also features a current sense output, which can be used to monitor the current draw of the motor.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    DRV8871
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAX6819 Series 0.602 to 0.634 V Surface Mount Sequencer - SOT-23-6606BUY
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX6820UT T.. Sequencer, 2-Monitors, 0.9V-5.5Vin, SOT-23-6100RFQ