web counter

MikroElektronika MIKROE-3425TEMP&HUM 5 CLICK

MikroElektronika MIKROE-3425 Reference Design 6
MikroElektronika MIKROE-3425 Reference Design 1
MikroElektronika MIKROE-3425 Reference Design 2
MikroElektronika MIKROE-3425 Reference Design 3
MikroElektronika MIKROE-3425 Reference Design 4
MikroElektronika MIKROE-3425 Reference Design 5
MikroElektronika MIKROE-3425 Reference Design 6
MikroElektronika MIKROE-3425 Reference Design 1
MikroElektronika MIKROE-3425 Reference Design 1
MikroElektronika MIKROE-3425 Reference Design 2
MikroElektronika MIKROE-3425 Reference Design 3
MikroElektronika MIKROE-3425 Reference Design 4
MikroElektronika MIKROE-3425 Reference Design 5
MikroElektronika MIKROE-3425 Reference Design 6

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Consumer ElectronicsWeather StationsMicroenvironment CentersHVACRespiratory Therapy ApplicationsThermostatHumidistatAir Conditioning

ECAD Model:

Description

The MikroElektronika MIKROE-3425, Temp&Hum 5 Click Board is a consumer electronics device designed to measure humidity and temperature using the HIH6130 Humidity and Temperature Sensor with I2C Interface. It features a high accuracy of ±3%RH and ±0.5°C, and a wide operating temperature range of -40°C to +125°C. The board is easy to use and requires no additional components, making it ideal for a variety of applications. It also features a low power consumption of only 0.5mA, making it suitable for battery-powered applications. The board is compatible with a wide range of microcontrollers, including the PIC, AVR, and ARM.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Humidity, Temperature
  • Utilized IC / Part
    HIH6130
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesLow-Voltage, Low-On-Resistance, SPST, CMOS Analog Switches0RFQ
Maxim IntegratedIC SWITCH SPST 8SOIC1BUY