MikroElektronika MIKROE-3436TEMP&HUM 12 CLICK
Description
The MikroElektronika MIKROE-3436 Temp&Hum 12 Click Board is a consumer electronics device designed to measure humidity and temperature using the HDC2080 humidity and temperature sensor with I2C interface. It features a 12-pin mikroBUS socket, allowing it to be easily connected to a wide range of development boards. The board is equipped with a 3.3V regulator, allowing it to be powered from a 5V source. The board also features an I2C interface, allowing it to be connected to a wide range of microcontrollers and development boards. The board is designed to be used in a wide range of applications, including home automation, industrial automation, and environmental monitoring.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionHumidity, Temperature
- Utilized IC / PartHDC2080
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | Micrel MIC2164-2YMM, Buck Controller, 5.5 V Step-Down, 10-Pin, MSOP | 29 | RFQ | |
| Microchip Technology | IC REG CTRLR BUCK PWM 10-MSOP | 38 | RFQ |


Product
Brand
Articles
Tools