web counter

MikroElektronika MIKROE-3522MAGNETO 4 CLICK

MikroElektronika MIKROE-3522 Reference Design 6
MikroElektronika MIKROE-3522 Reference Design 1
MikroElektronika MIKROE-3522 Reference Design 2
MikroElektronika MIKROE-3522 Reference Design 3
MikroElektronika MIKROE-3522 Reference Design 4
MikroElektronika MIKROE-3522 Reference Design 5
MikroElektronika MIKROE-3522 Reference Design 6
MikroElektronika MIKROE-3522 Reference Design 1
MikroElektronika MIKROE-3522 Reference Design 1
MikroElektronika MIKROE-3522 Reference Design 2
MikroElektronika MIKROE-3522 Reference Design 3
MikroElektronika MIKROE-3522 Reference Design 4
MikroElektronika MIKROE-3522 Reference Design 5
MikroElektronika MIKROE-3522 Reference Design 6

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

IndustrialRobotics

ECAD Model:

Description

The MikroElektronika MIKROE-3522, Magneto 4 Click Board is an industrial sensor designed for use with the AS5311 high-resolution magnetic linear encoder. It is a compact, easy-to-use board that provides accurate and reliable measurements of linear position and speed. The board features a high-resolution magnetic linear encoder, which is capable of measuring up to 12-bit resolution, and a wide range of operating temperatures. It also includes a built-in temperature sensor, which allows for temperature compensation of the encoder readings. The board is designed to be used in a variety of industrial applications, such as robotics, automation, and machine vision. It is also suitable for use in harsh environments, as it is resistant to shock, vibration, and extreme temperatures.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Magnetometer
  • Utilized IC / Part
    AS5311
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LDO ADJ 0.15A 6TMLF50BUY