web counter

OSRAM AS5311-TS_EK_ABAdapter Board for AS5311 12-Bit Linear Incremental Position Sensor

OSRAM AS5311-TS_EK_AB Reference Design 2
OSRAM AS5311-TS_EK_AB Reference Design 1
OSRAM AS5311-TS_EK_AB Reference Design 2
OSRAM AS5311-TS_EK_AB Reference Design 1
OSRAM AS5311-TS_EK_AB Reference Design 1
OSRAM AS5311-TS_EK_AB Reference Design 2

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

IndustrialRobotics

ECAD Model:

Description

The AS5311-TS_EK_AB Demo Board from AMS-OSRAM AG is a powerful tool for industrial automation applications. It is designed to demonstrate the capabilities of the AS5311 12-Bit Linear Incremental Position Sensor with ABI and PWM output. The board features a wide range of features, including a 12-bit resolution, a wide operating temperature range, and a low power consumption. It also has a built-in ABI and PWM output, allowing for easy integration into existing systems. The board is ideal for applications such as motor control, robotics, and industrial automation. With its robust design and reliable performance, the AS5311-TS_EK_AB Demo Board is an excellent choice for industrial automation applications.

Specifications

OSRAM technical specifications, attributes, parameters and parts with similar specifications to OSRAM .
  • Type
    Parameter
  • Category
    Sensor and Transducer Tools
  • Package
    Box
  • Base Product Number
    AS5311
  • Mfr
    ams OSRAM
  • Product Status
    Not For New Designs
  • For Use With
    AS5311
  • Unit Weight
    0.274843 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Part # Aliases
    990600194 Q65114A1361
  • Manufacturer
    ams OSRAM
  • Brand
    ams OSRAM
  • Tool Is For Evaluation Of
    AS5311
  • RoHS
    Details
  • Series
    -
  • Packaging
    Bulk
  • Type
    Adapter Board
  • Subcategory
    Development Tools
  • Voltage - Supply
    3V ~ 5.5V
  • Operating Supply Voltage
    3.3 V/5 V
  • Interface
    Serial
  • Utilized IC / Part
    AS5311
  • Supplied Contents
    Board(s)
  • Product Type
    Magnetic Sensor Development Tools
  • Sensor Type
    Magnetic, Linear Position
  • Sensitivity
    -
  • Embedded
    No
  • Sensing Range
    -
  • Product
    Adapter Boards
  • Product Category
    Magnetic Sensor Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS - L6506 - CONTROLEUR DE MOTEUR PAS A PAS21RFQ
STMicroelectronicsL6506D Series 7 V 4 Output SMT Current Controller Stepping Motor - SOIC-2011RFQ
STMicroelectronicsIC MOTOR CONTROLLER PAR 20SO3000BUY