web counter

OSRAM AS5048-TS_EK_DBAS5048 14-Bit High Resolution Rotary Position Sensor Demo Board

OSRAM AS5048-TS_EK_DB Reference Design 3
OSRAM AS5048-TS_EK_DB Reference Design 1
OSRAM AS5048-TS_EK_DB Reference Design 2
OSRAM AS5048-TS_EK_DB Reference Design 3
OSRAM AS5048-TS_EK_DB Reference Design 1
OSRAM AS5048-TS_EK_DB Reference Design 1
OSRAM AS5048-TS_EK_DB Reference Design 2
OSRAM AS5048-TS_EK_DB Reference Design 3

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

Consumer ElectronicsRoboticsPosition ControlMedical RobotsFitness Equipment

ECAD Model:

Description

The AS5048-TS_EK_DB, AS5048-TS_EK_DB, Demo Board for AS5048 Magnetic Rotary Encoder, Consumer Electronics is a demo board designed to demonstrate the capabilities of the AS5048 magnetic rotary encoder. This encoder is a contactless, high-resolution, angular position sensor that is ideal for use in consumer electronics applications. The demo board includes a 3-wire SPI interface, a 3.3V power supply, and a rotary encoder with a resolution of 14-bits. The board also includes a graphical user interface (GUI) to allow users to easily configure the encoder and view the output data. The AS5048-TS_EK_DB is a great tool for quickly and easily testing the performance of the AS5048 magnetic rotary encoder in consumer electronics applications.

Specifications

OSRAM technical specifications, attributes, parameters and parts with similar specifications to OSRAM .
  • Type
    Parameter
  • Mounting Type
    Free Hanging (In-Line)
  • Mounting Feature
    -
  • Shell Material
    Thermoplastic
  • Insert Material
    Thermoplastic
  • Backshell Material, Plating
    Thermoplastic
  • Voltage, Rating
    600VAC/DC
  • Package
    Bulk
  • Primary Material
    Plastic
  • Mfr
    Conxall/Switchcraft
  • Product Status
    Active
  • Contact Materials
    Copper Alloy
  • Contact Finish Mating
    Gold
  • Interface Standards
    Serial I2C/USB
  • Category
    Sensor and Transducer Tools
  • Base Product Number
    AS5048
  • Description/Function
    Demonstration kit for AS5048
  • Unit Weight
    10.582541 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Interface Type
    I2C, SPI, USB
  • Part # Aliases
    990600489 Q65114A1398
  • Manufacturer
    ams OSRAM
  • Brand
    ams OSRAM
  • Tool Is For Evaluation Of
    AS5048
  • RoHS
    Details
  • Operating Temperature
    -40°C ~ 85°C
  • Series
    Multi-Con-X®, Insta-Click™
  • Termination
    Solder Cup
  • Connector Type
    Plug, Female Sockets
  • Type
    Demo Board
  • Number of Positions
    9
  • Color
    Black
  • Applications
    -
  • Fastening Type
    Bayonet Lock
  • Subcategory
    Development Tools
  • Current Rating (Amps)
    Varies by Wire Gauge
  • Voltage - Supply
    5V USB or 9V
  • Orientation
    Keyed
  • Shielding
    Unshielded
  • Ingress Protection
    IP67 - Dust Tight, Waterproof
  • Shell Finish
    -
  • Shell Size - Insert
    -
  • Operating Supply Voltage
    3.3 V, 5 V, 9 V
  • Interface
    USB
  • Shell Size, MIL
    -
  • Cable Opening
    0.300 ~ 0.320 (7.62mm ~ 8.13mm)
  • Utilized IC / Part
    AS5048
  • Supplied Contents
    Board(s)
  • Product Type
    Magnetic Sensor Development Tools
  • Sensor Type
    Magnetic, Linear, Rotary Position
  • Sensitivity
    -
  • Ethernet
    No
  • Embedded
    Yes, MCU, 8-Bit
  • Sensing Range
    360°
  • GPIO
    No
  • Product
    Demonstration Kits
  • Features
    Backshell, UV Resistant
  • Product Category
    Magnetic Sensor Development Tools
  • Contact Finish Thickness - Mating
    -
  • Material Flammability Rating
    UL94 HB
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
DisplaytechDISPLAY LCD 128X32 TRANSFL756BUY