SparkFun Electronics DEV-15442REDBOARD ARTEMIS ATP
Description
The SparkFun RedBoard Artemis ATP (DEV-15442) is a powerful communications and telecom development board. It is based on the Apollo3 Blue microcontroller and features a wide range of features, including Bluetooth 5.0, Wi-Fi, and a variety of sensors. It is designed to be used for a variety of applications, including IoT, robotics, and more. It is also compatible with Arduino IDE, making it easy to program and develop with. With its powerful features and easy-to-use design, the SparkFun RedBoard Artemis ATP is an ideal choice for any communications or telecom project.
Specifications
SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; Bluetooth® 5
- Frequency2.4GHz
- Supplied ContentsBoard(s)
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | PROTOTYPE | 0 | RFQ | |
| Texas Instruments | IC REG LIN POS ADJ 800MA TO252-3 | 37 | RFQ | |
| Texas Instruments | IC REG LINEAR 1.8V 800MA 8WSON | 12220 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS LM1117IMPX-3.3/NOPB LDO VOLT REG, 0.8A, 3.3V, SOT-223-4 | 72000 | RFQ | |
| Texas Instruments | IC REG LINEAR 1.8V 800MA TO252-3 | 63036 | BUY |


Product
Brand
Articles
Tools