web counter

SparkFun Electronics DEV-15444REDBOARD ARTEMIS

SparkFun Electronics DEV-15444 Reference Design 5
SparkFun Electronics DEV-15444 Reference Design 1
SparkFun Electronics DEV-15444 Reference Design 2
SparkFun Electronics DEV-15444 Reference Design 3
SparkFun Electronics DEV-15444 Reference Design 4
SparkFun Electronics DEV-15444 Reference Design 5
SparkFun Electronics DEV-15444 Reference Design 1
SparkFun Electronics DEV-15444 Reference Design 1
SparkFun Electronics DEV-15444 Reference Design 2
SparkFun Electronics DEV-15444 Reference Design 3
SparkFun Electronics DEV-15444 Reference Design 4
SparkFun Electronics DEV-15444 Reference Design 5

Applications:

Interface >

UART to USB Interface

End Products:

Communications and TelecomSerial Digital Interfaces

ECAD Model:

Description

The SparkFun RedBoard Artemis Communications and Telecom Development Kit (DEV-15444) is a comprehensive development platform for creating wireless applications. It features the powerful Artemis module, which is based on the Apollo3 Blue microcontroller and includes a Bluetooth 5.0 radio, Wi-Fi, and a wide range of peripherals. The kit includes a RedBoard Artemis board, a USB-C cable, a LiPo battery, and a Qwiic connector. It also includes a variety of sensors, actuators, and other components to help you get started with your project. The kit is ideal for prototyping and developing applications in the fields of communications, telecom, and IoT.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® 5
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsIC REG LINEAR 3.3V 800MA TO252-310000RFQ
Texas InstrumentsIC REG LIN POS ADJ 800MA TO252-337RFQ
Texas Instruments189RFQ
Texas InstrumentsTEXAS INSTRUMENTS LM1117MP-5.0/NOPB LDO, 0.8A, 5V, SOT-223, FULL REEL1020RFQ
Texas InstrumentsSpace saving 800-mA low-dropout linear regulator with internal current limit 3-TO-252 0 to 1255423RFQ
Texas InstrumentsIC REG LINEAR 3.3V 800MA 8WSON506RFQ