STMicroelectronics EVAL6206PDEVAL BOARD FOR L6206 SERIES
The STMicroelectronics EVAL6206PD-PD Evaluation Board is a motor control solution based on the L6206 DMOS Dual Full Bridge Driver in Power SO Package. This board is designed to provide a complete motor control solution for a wide range of applications, including automotive, industrial, and consumer applications. The board features two full-bridge drivers, each capable of driving up to 2A of current, and a wide range of protection features, including over-current, over-voltage, and thermal protection. The board also includes a variety of connectors and jumpers for easy connection to external components, as well as a USB interface for programming and debugging. The board is ideal for prototyping and testing motor control applications, and is a great choice for those looking for a reliable and cost-effective motor control solution.
- TypeParameter
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionH-Bridge Driver (Internal FET)
- Utilized IC / PartL6206
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 H-Bridge, 8 ~ 52V Output, Use with PractiSPIN
- EmbeddedNo
- Secondary AttributesTemperature Protection, Adjustable Current Limit
- REACH SVHCNo SVHC
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
- L6206
- EVAL6206PD-STMicroelectronics-datasheet-62332685.pdf
- EVAL6206PD-STMicroelectronics-datasheet-12514244.pdf
- EVAL6206PD-STMicroelectronics-datasheet-25419.pdf
- EVAL6206PD-STMicroelectronics-datasheet-120453.pdf
- EVAL6206PD-STMicroelectronics-datasheet-10065673.pdf
- EVAL6206PD-STMicroelectronics-datasheet-11784461.pdf
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Littelfuse Inc. | MAGNET 1.125"L X 0.259"W PLASTIC | 2635 | RFQ | |
| Grayhill Inc. | GRAYHILL 78B02T DIP / SIP Switch, 78 Series, SPST, Through Hole, 2 Circuits, DIP Unsealed, 24 VDC | 7 | BUY | |
| STMicroelectronics | STMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-3 | 2500 | RFQ | |
| Analog Devices Inc. | IC SUPERVISOR 10 CHANNEL 48TQFP | 226 | RFQ | |
| Analog Devices Inc. | Volt Supervisor Sequencer/Monitor 48-Pin TQFP T/R | 20000 | BUY |


Product
Brand
Articles
Tools