web counter

STMicroelectronics EVAL6228QREVAL BOARD FOR L6228Q

STMicroelectronics EVAL6228QR Reference Design 1
STMicroelectronics EVAL6228QR Reference Design 1
STMicroelectronics EVAL6228QR Reference Design 1
STMicroelectronics EVAL6228QR Reference Design 1

Applications:

Motor Control >

Stepper Motor Control

End Products:

Motor ControlMotion Motor Control

ECAD Model:

Description

The STMicroelectronics EVAL6228QR-QR Motion Motor Control Evaluation Board with L6228Q Bipolar Stepper Motor Driver is a powerful and versatile tool for evaluating the performance of the L6228Q motor driver. This evaluation board is designed to provide a complete platform for testing and evaluating the L6228Q motor driver in a variety of applications. The board features a wide range of features, including a built-in power supply, a USB interface, a graphical user interface, and a variety of test points for monitoring and controlling the motor driver. The board also includes a variety of connectors for connecting to external devices, such as sensors, encoders, and other peripherals. The board is also compatible with a variety of development tools, such as the STM32CubeIDE and STM32CubeMX. With its comprehensive features and robust design, the EVAL6228QR-QR is an ideal solution for evaluating the performance of the L6228Q motor driver.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    L6228Q
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Motors (Stepper)
  • Embedded
    No
  • Secondary Attributes
    8 V ~ 52V Supply, 1.4A Out
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.TRANSCEIVER, RS-485/RS-422, SOIC1410BUY
Analog Devices Inc.IC TXRX RS485 3.3V FD 14-SOIC5000BUY