web counter

STMicroelectronics EVAL6208PDEVAL BOARD FOR L6208 SERIES

STMicroelectronics EVAL6208PD Reference Design 1
STMicroelectronics EVAL6208PD Reference Design 1
STMicroelectronics EVAL6208PD Reference Design 1
STMicroelectronics EVAL6208PD Reference Design 1

Applications:

Motor Control >

Stepper Motor Control

End Products:

Motor ControlMotion Motor Control

ECAD Model:

Description

The STMicroelectronics EVAL6208PD-PD Evaluation Board is a powerful motor control solution based on the L6208 DMOS Bipolar Stepper Motor in Power SO Package. This board is designed to provide a complete evaluation platform for the L6208 motor, allowing users to quickly and easily evaluate the performance of the motor and its associated components. The board features a wide range of features, including a built-in power supply, a motor control circuit, a motor driver, and a variety of connectors and jumpers for easy connection to external components. The board also includes a comprehensive set of software tools for programming and debugging the motor, as well as a comprehensive set of documentation for easy setup and use. The EVAL6208PD-PD Evaluation Board is an ideal solution for motor control applications requiring high performance and reliability.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    L6208
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Motors (Stepper)
  • Embedded
    No
  • Secondary Attributes
    2 H-Bridge, 8 ~ 52V Output, Use with PractiSPIN
  • Features
    UVLO
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TXRX RS485/422 2.5MBPS 8SOIC75980BUY
Analog Devices Inc.Single Transmitter/Receiver RS-485 8-Pin SOIC N T/R560BUY