web counter

STMicroelectronics X-NUCLEO-IHM05A1NUCLEO BOARD L6208 MOTOR DRIVER

STMicroelectronics X-NUCLEO-IHM05A1 Reference Design 1
STMicroelectronics X-NUCLEO-IHM05A1 Reference Design 1
STMicroelectronics X-NUCLEO-IHM05A1 Reference Design 1
STMicroelectronics X-NUCLEO-IHM05A1 Reference Design 1

Applications:

Motor Control >

Stepper Motor Control

End Products:

Motor ControlMotion Motor Control

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-IHM05A1 is a motor control expansion board based on the L6208 bipolar stepper motor driver. It is designed to be used with the STM32 Nucleo development board and is ideal for applications requiring precise control of stepper motors. The board features a wide range of features, including adjustable current control, microstepping, and overcurrent protection. It also includes a built-in temperature sensor and a dedicated connector for connecting to the STM32 Nucleo board. The X-NUCLEO-IHM05A1 is a great choice for applications requiring precise control of stepper motors.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    L6208
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Nucleo
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADA4610-2ARMZOperational Amplifier, Dual, 16.3 MHz, 2 Amplifier, 25 V/s,4.5V to15V, MSOP, 8 Pins6000RFQ