web counter

STMicroelectronics EVAL6208QPower Management IC Development Tools PowerSPIN L6208Q Dual Full Bridge DRV

STMicroelectronics EVAL6208Q Reference Design 1
STMicroelectronics EVAL6208Q Reference Design 1
STMicroelectronics EVAL6208Q Reference Design 1
STMicroelectronics EVAL6208Q Reference Design 1

Applications:

Motor Control >

Stepper Motor Control

End Products:

Motor ControlStepper Motor

ECAD Model:

Description

The STMicroelectronics EVAL6208Q-Q Evaluation Board is a powerful motor control solution based on the L6208Q Stepper Motor Driver. It is designed to provide a complete evaluation platform for the L6208Q, allowing users to quickly and easily evaluate the performance of the driver. The board features a wide range of features, including a built-in power supply, a USB interface, and a graphical user interface. It also includes a comprehensive set of software tools for configuring and controlling the driver. The board is ideal for applications such as robotics, automation, and industrial control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver, Stepper
  • Operating Supply Voltage
    52V
  • Output Current
    2.5A
  • Utilized IC / Part
    L6208
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Dual Full-Bridge (H-Bridge) Driver
  • Embedded
    No
  • Secondary Attributes
    Over Current and Temperature Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TRANSCEIVER FULL 1/1 14SOIC24BUY
Analog Devices Inc.RS-422/RS-485 Interface IC 3V 15kV ESD RS-485 HD 500Kbps w/FS,EN IC25453BUY