web counter

STMicroelectronics EVAL-L9942Power Management IC Development Tools L9942XP Microstep Motor Driver Eval

STMicroelectronics EVAL-L9942 Reference Design 1
STMicroelectronics EVAL-L9942 Reference Design 1
STMicroelectronics EVAL-L9942 Reference Design 1
STMicroelectronics EVAL-L9942 Reference Design 1

Applications:

Motor Control >

Stepper Motor Control

End Products:

AutomotiveStepper MotorLightingAutomotive

ECAD Model:

Description

The STMicroelectronics EVAL-L9942 is an evaluation board for the L9942XP micro-stepping fully integrated motor driver. This board is designed for automotive and transportation applications, providing a powerful and efficient solution for controlling and driving motors. It features a wide range of features, including a high-performance micro-stepping driver, a wide range of current settings, and a wide range of voltage settings. The board also includes a variety of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. Additionally, the board is designed to be compatible with a variety of microcontrollers, making it easy to integrate into existing systems. The EVAL-L9942 is an ideal solution for automotive and transportation applications that require precise motor control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver, Stepper
  • Utilized IC / Part
    L9942
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Motors (Stepper)
  • Embedded
    No
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.SENS GYRO 300DEG/S DGTL 14CLCC29BUY