web counter

STMicroelectronics EVAL6470HEvaluation Board For Fully Integrated Stepper Motor Driver Mounting The L6470

STMicroelectronics EVAL6470H Reference Design 3
STMicroelectronics EVAL6470H Reference Design 1
STMicroelectronics EVAL6470H Reference Design 2
STMicroelectronics EVAL6470H Reference Design 3
STMicroelectronics EVAL6470H Reference Design 1
STMicroelectronics EVAL6470H Reference Design 1
STMicroelectronics EVAL6470H Reference Design 2
STMicroelectronics EVAL6470H Reference Design 3

Applications:

Motor Control >

Stepper Motor Control

End Products:

Motor ControlStepper Motor

ECAD Model:

Description

The STMicroelectronics EVAL6470H-H, EVAL6470H Demonstration Board is a powerful motor control solution based on the L6470 Fully Integrated Stepper Motor Driver. This board is designed to provide a comprehensive platform for evaluating the features and performance of the L6470 driver. It includes a wide range of features such as a USB interface, a graphical user interface, and a comprehensive set of software tools. The board is capable of driving up to two stepper motors simultaneously, and can be used to control a variety of motor types including DC, brushless, and stepper motors. The board also includes a range of safety features such as over-current protection, thermal protection, and stall detection. The EVAL6470H-H board is an ideal solution for motor control applications requiring high performance and reliability.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -25°C
  • Function
    Motor Controller/Driver, Stepper
  • Operating Supply Voltage
    45V
  • Output Current
    3A
  • Utilized IC / Part
    L6470
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Over Current and Temperature Protection
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADM3051CRZ. CAN, TRANSCEIVER, 1MBPS, 1TX, 1RX, SOIC-896BUY