web counter

STMicroelectronics X-NUCLEO-IHM02A1NUCLEO BOARD L6470 MOTOR DRIVER

STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 6
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 1
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 2
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 3
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 4
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 5
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 6
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 1
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 1
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 2
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 3
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 4
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 5
STMicroelectronics X-NUCLEO-IHM02A1 Reference Design 6

Applications:

Motor Control >

Stepper Motor Control

End Products:

Motor ControlStepper Motor

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-IHM02A1 is an expansion board based on the L6470 two-axis stepper motor driver for STM32 Nucleo. It is designed to provide a complete solution for motor control applications, allowing users to easily control two stepper motors with a single board. The board features a wide range of features, including a high-performance microcontroller, a wide range of power supply options, and a variety of communication interfaces. It also includes a comprehensive set of software libraries and examples to help users get started quickly. The X-NUCLEO-IHM02A1 is an ideal solution for motor control applications, providing a cost-effective and easy-to-use solution for controlling two stepper motors.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    dSPIN™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    L6470
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Nucleo
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG BST SEPIC ADJ 550MA SOT235087RFQ
Maxim IntegratedSwitching Regulator, Current-mode, 1400kHz Switching Freq-Max, PDSO6, SOT-23, 6 PIN1RFQ