web counter

STMicroelectronics EVAL-SCS001V1FAST AND EASY MIGRATION FROM DC

STMicroelectronics EVAL-SCS001V1 Reference Design 3
STMicroelectronics EVAL-SCS001V1 Reference Design 1
STMicroelectronics EVAL-SCS001V1 Reference Design 2
STMicroelectronics EVAL-SCS001V1 Reference Design 3
STMicroelectronics EVAL-SCS001V1 Reference Design 1
STMicroelectronics EVAL-SCS001V1 Reference Design 1
STMicroelectronics EVAL-SCS001V1 Reference Design 2
STMicroelectronics EVAL-SCS001V1 Reference Design 3

Applications:

Interface >

USB Power Manager

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

The STMicroelectronics EVAL-SCS001V1 is a fast and easy migration evaluation board designed to help users transition from a DC barrel connector to a Type-C connector. This board is ideal for computers and peripherals, as it allows for quick and easy testing of Type-C connectors. The board features a USB Type-C receptacle, a DC barrel connector, and a USB Type-C plug. It also includes a USB Type-C cable, a USB Type-C to DC barrel adapter, and a USB Type-C to USB Type-A adapter. This board is designed to help users quickly and easily test and evaluate the performance of Type-C connectors.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    USB Type-C® Power Delivery (PD)
  • Utilized IC / Part
    STUSB4500
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Single Transmitter/Receiver RS-485 8-Pin SOIC N T/R316BUY
Analog Devices Inc.IC TXRX RS-485422 10MBPS 8-SOIC77500BUY