web counter

STMicroelectronics STEVAL-CBL009V1STMICROELECTRONICS STEVAL-CBL009V1EVALUATION BOARD, LNBH25 STEP UP REGULATOR

STMicroelectronics STEVAL-CBL009V1 Reference Design 3
STMicroelectronics STEVAL-CBL009V1 Reference Design 1
STMicroelectronics STEVAL-CBL009V1 Reference Design 2
STMicroelectronics STEVAL-CBL009V1 Reference Design 3
STMicroelectronics STEVAL-CBL009V1 Reference Design 1
STMicroelectronics STEVAL-CBL009V1 Reference Design 1
STMicroelectronics STEVAL-CBL009V1 Reference Design 2
STMicroelectronics STEVAL-CBL009V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomSatelliteSatellite TVSTB Satellite Receiver

ECAD Model:

Description

The STMicroelectronics STEVAL-CBL009V1 is a demonstration board designed to showcase the capabilities of the LNBH25, a DiSEqC 1.X-compliant single LNB supply and control IC. This board is ideal for applications in the communications and telecoms industry, providing a reliable and easy-to-use platform for testing and development. The board features a wide range of components, including a voltage regulator, a power switch, a voltage divider, and a current limiter, as well as a variety of connectors and jumpers for easy connection to external devices. The board also includes a comprehensive set of documentation, including a user manual, schematics, and a bill of materials. With its robust design and comprehensive features, the STEVAL-CBL009V1 is an ideal solution for any communications and telecoms project.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LNBH25
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, LNB
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Boost
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedDigital Potentiometer 64POS 1.45KOhm/2.54KOhm Triple 10-Pin uMAX600BUY