web counter

STMicroelectronics STEVAL-CBL011V1EVAL BOARD, LNBH26 STEP UP REGULATOR

STMicroelectronics STEVAL-CBL011V1 Reference Design 3
STMicroelectronics STEVAL-CBL011V1 Reference Design 1
STMicroelectronics STEVAL-CBL011V1 Reference Design 2
STMicroelectronics STEVAL-CBL011V1 Reference Design 3
STMicroelectronics STEVAL-CBL011V1 Reference Design 1
STMicroelectronics STEVAL-CBL011V1 Reference Design 1
STMicroelectronics STEVAL-CBL011V1 Reference Design 2
STMicroelectronics STEVAL-CBL011V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomSatelliteSatellite TVSTB Satellite Receiver

ECAD Model:

Description

The STMicroelectronics STEVAL-CBL011V1 is a demonstration board designed to showcase the capabilities of the LNBH26 dual LNB supply and control IC. This IC is compliant with the DiSEqC 1.X standard, allowing for the control of two independent LNBs from a single source. The board features two LNB outputs, a power supply, and a control interface. It also includes a USB connector for easy connection to a PC, allowing for the monitoring and control of the board. The board is ideal for applications such as satellite TV, radio, and other communications and telecoms applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LNBH26
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, LNB
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Boost
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining