web counter

STMicroelectronics STEVAL-CBL010V1EVAL BOARD DISEQC 2.0 LNBH25

STMicroelectronics STEVAL-CBL010V1 Reference Design 3
STMicroelectronics STEVAL-CBL010V1 Reference Design 1
STMicroelectronics STEVAL-CBL010V1 Reference Design 2
STMicroelectronics STEVAL-CBL010V1 Reference Design 3
STMicroelectronics STEVAL-CBL010V1 Reference Design 1
STMicroelectronics STEVAL-CBL010V1 Reference Design 1
STMicroelectronics STEVAL-CBL010V1 Reference Design 2
STMicroelectronics STEVAL-CBL010V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsSatellite TVSTB Satellite Receiver

ECAD Model:

Description

The STMicroelectronics STEVAL-CBL010V1 Evaluation Board is a powerful tool for evaluating the performance of the LNBH25 single LNB supply and control IC. This board is compliant with the DiSEqC 2.0 standard, making it ideal for use in consumer electronics applications. It features a wide range of features, including a voltage regulator, a voltage supervisor, a power switch, and a low-noise amplifier. The board also includes a variety of connectors, allowing for easy integration into existing systems. With its robust design and reliable performance, the STEVAL-CBL010V1 Evaluation Board is an excellent choice for evaluating the performance of the LNBH25 single LNB supply and control IC.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LNBH25
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, LNB
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsVoltage Regulators - Switching Regulators 4 A SD switch reg 4.0V to 18V 850kHz4500RFQ