web counter

STMicroelectronics STEVAL-CBL014V1BOARD EVAL LNB DUAL LNBH26L

STMicroelectronics STEVAL-CBL014V1 Reference Design 3
STMicroelectronics STEVAL-CBL014V1 Reference Design 1
STMicroelectronics STEVAL-CBL014V1 Reference Design 2
STMicroelectronics STEVAL-CBL014V1 Reference Design 3
STMicroelectronics STEVAL-CBL014V1 Reference Design 1
STMicroelectronics STEVAL-CBL014V1 Reference Design 1
STMicroelectronics STEVAL-CBL014V1 Reference Design 2
STMicroelectronics STEVAL-CBL014V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomSatelliteSatellite TVSTB Satellite Receiver

ECAD Model:

Description

The STMicroelectronics STEVAL-CBL014V1 is an evaluation board designed for Dual LNB supply and control IC DiSeqC 1.x compliant based on the LNBH26L. It is a complete solution for the evaluation of the LNBH26L IC, which is a low-cost, low-power, and high-performance dual LNB supply and control IC. The board includes two LNBH26L ICs, two LNB power supplies, two DiSEqC 1.x compliant switches, and a microcontroller. It also includes a USB interface for programming and debugging. The board is designed to be used in a variety of applications, including satellite TV, satellite radio, and satellite navigation. It is also suitable for use in a variety of other applications, such as remote control systems, home automation, and industrial automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    I2C, USB
  • Utilized IC / Part
    LNBH26L
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, LNB
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS TS820-600FP Thyristor, 600 V, 200 A, 5 A, 8 A, TO-220FP, 3 Pins32365RFQ