STMicroelectronics STEVAL-CTM010V11.5 KW DUAL MOTOR DRIVE WITH DIG
The STMicroelectronics STEVAL-CTM010V1 is a 1.5kW Dual Motor Drive Evaluation Board with Digital PFC based on SLLIMM IPMs and STM32F3, Motor Control Library. It is designed to provide a complete solution for the evaluation of the STMicroelectronics SLLIMM IPMs and STM32F3 microcontroller for motor control applications. The board includes two SLLIMM IPMs, two STM32F3 microcontrollers, two digital PFCs, two motor drivers, and a motor control library. The board is capable of driving two motors up to 1.5kW each, and can be used for a variety of motor control applications. The board also includes a graphical user interface for easy configuration and monitoring of the motor control system. The board is ideal for motor control applications such as industrial automation, robotics, and automotive applications.
- TypeParameter
- Factory Lead Time10 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- Utilized IC / PartSTGIB10CH60TS-L, STGIPQ3H60T-HZ
- Supplied ContentsBoard(s)
- EmbeddedYes, MCU, 32-Bit
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 7 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools