web counter

STMicroelectronics STEVAL-IHM008V1BOARD EVAL BASED ON SEMITOP 2

STMicroelectronics STEVAL-IHM008V1 Reference Design 1
STMicroelectronics STEVAL-IHM008V1 Reference Design 1
STMicroelectronics STEVAL-IHM008V1 Reference Design 1
STMicroelectronics STEVAL-IHM008V1 Reference Design 1

Applications:

Motor Control >

AC Motor Control

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The STMicroelectronics STEVAL-IHM008V1 is a motor control power evaluation board for SEMITOP2 1kW motor control kit. It is designed to provide a complete solution for the development and evaluation of motor control applications. The board features a STM32F103C8T6 microcontroller, a ST6G3200 power stage, and a ST6G3200 gate driver. It also includes a wide range of peripherals such as a USB port, a CAN bus, a LIN bus, and a RS485 port. The board is capable of controlling both AC and BLDC motors, and can be used for a variety of applications such as industrial automation, robotics, and automotive. The board is also equipped with a range of safety features such as over-current protection, over-voltage protection, and thermal protection.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    Module
  • Packaging
    Bulk
  • Series
    SEMITOP®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    STG3P2M10N60B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSPECIALTY ANALOG CIRCUIT, BGA6, 2 X 2 MM, 0.9 MM HEIGHT, ROHS COMPLIANT, HLGA-6395RFQ