STMicroelectronics STEVAL-IHM023V3STMICROELECTRONICS STEVAL-IHM023V3 EVALUATION BOARD, 3PHASE MOTOR CONTROL
The STMicroelectronics STEVAL-IHM023V3 is a 1 kW 3-Phase Motor Control Evaluation Board based on the L6390 Drivers, STGP10H60DF IGBT, Motor Control Library and STM32F103C8T6 MCU. This board is designed to provide a complete solution for motor control applications, allowing users to quickly and easily evaluate and develop motor control systems. The board features a 3-phase motor control system with a maximum power of 1 kW, and is capable of controlling both brushless DC and AC induction motors. The board also includes a STM32F103C8T6 MCU, which provides a powerful platform for motor control applications. The board also includes a Motor Control Library, which provides a comprehensive set of functions for motor control applications. The board also includes a L6390 Driver, which provides a high-performance, low-cost solution for motor control applications. Finally, the board includes a STGP10H60DF IGBT, which provides a robust and reliable solution for motor control applications.
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- Output Voltage35V
- Utilized IC / PartL6390, STGP10H60DF
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 2800 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 1500 | RFQ |


Product
Brand
Articles
Tools