STMicroelectronics STEVAL-IHM045V1Power Management IC Development Tools 3-phase high voltage inverter power board for FOC based on the STGIPN3H60A (SLLIMM™-nano)
The STMicroelectronics STEVAL-IHM045V1 is a 3-phase high voltage inverter power evaluation board for Field-Oriented Control (FOC) based on the STGIPN3H60A (SLLIMM-nano) motor control library and the STM32F103C8T6 microcontroller unit (MCU). It is designed to provide a complete solution for the development and evaluation of motor control applications. The board includes a 3-phase inverter bridge, a 3-phase current sensing circuit, a 3-phase voltage sensing circuit, a power supply circuit, a user interface, and a STM32F103C8T6 MCU. The board also includes a USB connector for programming and debugging, as well as a CAN interface for communication with other devices. The board is capable of controlling a wide range of motors, including permanent magnet synchronous motors (PMSM), brushless DC motors (BLDC), and induction motors (IM). The board is also capable of controlling multiple motors simultaneously. The board is designed to be used in a wide range of applications, including industrial automation, robotics, and automotive.
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- Utilized IC / PartSTGIPN3H60A, VIPer06
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesPermanent Magnet Synchronous Motors (PMSM)
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IGBT IPM MODULE 3A 600V NDIP-26L | 4387 | RFQ | |
| STMicroelectronics | MOSFET DRVR 1-OUT Hi/Lo Side Inv 26-Pin NDIP Tube | 799 | RFQ | |
| STMicroelectronics | IGBT IPM MODULE 3A 600V NDIP-26L | 0 | RFQ | |
| STMicroelectronics | IGBT Modules IGBT & Power Bipolar | 0 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - L78L33ACUTR - Linear Voltage Regulators, Fixed, 8.3V To 30V In, 3.3V And 0.1A Out, SOT-89-3 | 2432500 | RFQ | |
| STMicroelectronics | IC TXRX RS422/485 15MBPS 8SO | 13473 | RFQ | |
| STMicroelectronics | AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N | 9 | RFQ | |
| STMicroelectronics | MCU 32-bit STM32F1 ARM Cortex M3 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | 14400 | RFQ | |
| STMicroelectronics | IC OFFLINE CONV PWM OTP 16SOIC | 55000 | RFQ |


Product
Brand
Articles
Tools